Littelfuse, Inc. Reed Relays HE751A0510

Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE124-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE124-ND
Reed Relays HE124-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Relays - Reed Relays - 1062458-HE751A0510 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1062458-HE751A0510
Relays - Reed Relays 1062458-HE751A0510
Win Source Part Number: 1062458-HE751A0510 Category: Relays>Reed Relays Series: HE700 Termination Style: PC Pin Features: Diode Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 500 Coil Resistance: 500 Ohms Coil Current: 10 mA Operate Time: 1 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 300VDC - Max Release Time: 1 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): 9007-05-00; 9007-05-01; 8L01-05-001; OMR-C-112H,V00095619 51; HE 751 A0510; HE751A0510.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC HTSUS: 8536.41.0030 Mfr: Littelfuse Inc. Other Names: HE124,-1024-HE751A05 10

Win Source Part Number: 1062458-HE751A0510
Category: Relays>Reed Relays
Series: HE700
Termination Style: PC Pin
Features: Diode
Package: Tube
Contact Form: SPST-NO (1 Form A)
Standard Package: 500
Coil Resistance: 500 Ohms
Coil Current: 10 mA
Operate Time: 1 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 300VDC - Max
Release Time: 1 ms
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): 9007-05-00; 9007-05-01; 8L01-05-001; OMR-C-112H,V0009561951; HE 751 A0510; HE751A0510.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0030
Mfr: Littelfuse Inc.
Other Names: HE124,-1024-HE751A0510

Buy Now Datasheet
Relay, Reed, Spst-No, 300Vdc, 0.5A, Tht; Contact Configuration Hamlin - 97K1327 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 300Vdc, 0.5A, Tht; Contact Configuration Hamlin
97K1327
Relay, Reed, Spst-No, 300Vdc, 0.5A, Tht; Contact Configuration Hamlin 97K1327
RELAY, REED, SPST-NO, 300VDC, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:300VDC RoHS Compliant: Yes

RELAY, REED, SPST-NO, 300VDC, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:300VDC RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Relays >> Reed Relays
HE751A0510
Relays >> Reed Relays HE751A0510
Normal Open:1A(SPST-Normal Open) 300V@DC 5V 500mA Plugin Reed Relays ROHS

Normal Open:1A(SPST-Normal Open) 300V@DC 5V 500mA Plugin Reed Relays ROHS

Supplier's Site Datasheet
Relays - Reed Relays HE751A0510
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number HE124-ND 1062458-HE751A0510 97K1327 HE751A0510 HE751A0510
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 300Vdc, 0.5A, Tht; Contact Configuration Hamlin Relays >> Reed Relays Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 2-1393771-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers
Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Solenoid Relays - 24117-01 - Littelfuse, Inc.
Specs
Maximum Switching Current 65.00 amps
View Details
2 suppliers