Manufacturer: Littelfuse Inc.
Win Source Part Number: 848358-HE722A1210
Series: HE700
Package: Tube
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8536.41.0030
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 848358-HE722A1210 | HE109-ND | HE722A1210 | 44F7464 |
| Product Name | Reed Relays - HE722A1210 | Reed Relays | Relays - Reed Relays | Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse |
| Mounting | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |