Manufacturer: Littelfuse Inc.
Win Source Part Number: 775838-HE722A0510
Series: HE700
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Diode
Contact Form: DPST (2 Form A)
Coil Resistance: 200 Ohms
Coil Current: 25mA
Operate Time: 1ms
Relay Type: Reed
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VDC - Max
Release Time: 1ms
Family Name: HE700
Categories: Relays
Turn On Voltage (Maximum): 3.75 VDC
Turn Off Voltage (Minimum): 0.5 VDC
Introduction Date: February 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Relay: reed; DPST-NO; Ucoil: 5VDC; max.200VDC; Rcoil: 200Ω; 125mW
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N
(PRICE/EA) RELAY, REED, DPST-NO, 200V, 0.5A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:DPST-N
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 775838-HE722A0510 | HE123-ND | 17338-HE722A0510 | 44F7462 | 430661 | HE722A0510 |
| Product Name | Signal Relays, Up to 2 Amps - HE722A0510 | Reed Relays | Relay: reed; DPST-NO; Ucoil: 5VDC; max.200VDC; Rcoil: 200Ω; 125mW | Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse | Relay/Socket | Relays - Reed Relays |
| Relay Type | Reed Relay | |||||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; Through Hole | Through Hole | |
| Resistance | 200 ohms | 200 ohms | 200 ohms | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Single Throw | Single Throw | Single Throw |