Littelfuse, Inc. Reed Relays HE722A0500

Description
RELAY REED DPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED DPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE554-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE554-ND
Reed Relays HE554-ND
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Buy Now Datasheet
Relays - Reed Relays - 1230039-HE722A0500 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1230039-HE722A0500
Relays - Reed Relays 1230039-HE722A0500
Win Source Part Number: 1230039-HE722A0500 Category: Relays>Reed Relays Series: HE700 Termination Style: PC Pin Package: Tube Contact Form: DPST-NO (2 Form A) Standard Package: 500 Coil Resistance: 200 Ohms Coil Current: 25 mA Operate Time: 1 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 200VDC - Max Release Time: 1 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): HE 722 A0500; HE722A0500.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC HTSUS: 8536.41.0030 Mfr: Littelfuse Inc. Other Names: Q3269754,HE554,HE722 A0500-ND,HE722A0500- NDL,-1024-HE722A0500 ,Q2088272BZ

Win Source Part Number: 1230039-HE722A0500
Category: Relays>Reed Relays
Series: HE700
Termination Style: PC Pin
Package: Tube
Contact Form: DPST-NO (2 Form A)
Standard Package: 500
Coil Resistance: 200 Ohms
Coil Current: 25 mA
Operate Time: 1 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 200VDC - Max
Release Time: 1 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): HE 722 A0500; HE722A0500.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0030
Mfr: Littelfuse Inc.
Other Names: Q3269754,HE554,HE722A0500-ND,HE722A0500-NDL,-1024-HE722A0500,Q2088272BZ

Buy Now Datasheet
Reed Relay, He700 Series, 5 Vdc, 200 Ohm, 500 Ma, 200 Vdc, Dpst-No Rohs Compliant Littelfuse - 82X7255 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, He700 Series, 5 Vdc, 200 Ohm, 500 Ma, 200 Vdc, Dpst-No Rohs Compliant Littelfuse
82X7255
Reed Relay, He700 Series, 5 Vdc, 200 Ohm, 500 Ma, 200 Vdc, Dpst-No Rohs Compliant Littelfuse 82X7255
Reed Relay, HE700 Series, 5 VDC, 200 ohm, 500 mA, 200 VDC, DPST-NO RoHS Compliant: Yes

Reed Relay, HE700 Series, 5 VDC, 200 ohm, 500 mA, 200 VDC, DPST-NO RoHS Compliant: Yes

Supplier's Site
Relays - Reed Relays HE722A0500
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number HE554-ND 1230039-HE722A0500 82X7255 HE722A0500
Product Name Reed Relays Relays - Reed Relays Reed Relay, He700 Series, 5 Vdc, 200 Ohm, 500 Ma, 200 Vdc, Dpst-No Rohs Compliant Littelfuse Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
14 V Max 200 A Solenoid Relays - 24612-03 - Littelfuse, Inc.
Specs
Maximum Switching Current 200.00 amps
View Details
2 suppliers