Littelfuse, Inc. Reed Relays HE721C2400

Description
RELAY REED SPDT 250MA 24V
Request a Quote Datasheet
Description
RELAY REED SPDT 250MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE116-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE116-ND
Reed Relays HE116-ND
RELAY REED SPDT 250MA 24V

RELAY REED SPDT 250MA 24V

Buy Now Datasheet
Relays - Reed Relays - 1025484-HE721C2400 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1025484-HE721C2400
Relays - Reed Relays 1025484-HE721C2400
Win Source Part Number: 1025484-HE721C2400 Category: Relays>Reed Relays Series: HE700 Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Standard Package: 25 Coil Resistance: 2 kOhms Coil Current: 12 mA Operate Time: 3 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 250 mA Switching Voltage: 175VDC - Max Release Time: 3 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 8041-12-001; 8041-12-101HE 721 C2400; HE721C2400.; HE721C2400..; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16 VDC Must Release Voltage: 2 VDC HTSUS: 8536.41.0030 Mfr: Littelfuse Inc. Other Names: -1024-HE721C2400,HE1 16

Win Source Part Number: 1025484-HE721C2400
Category: Relays>Reed Relays
Series: HE700
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Standard Package: 25
Coil Resistance: 2 kOhms
Coil Current: 12 mA
Operate Time: 3 ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 250 mA
Switching Voltage: 175VDC - Max
Release Time: 3 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 8041-12-001; 8041-12-101HE 721 C2400; HE721C2400.; HE721C2400..;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16 VDC
Must Release Voltage: 2 VDC
HTSUS: 8536.41.0030
Mfr: Littelfuse Inc.
Other Names: -1024-HE721C2400,HE116

Buy Now Datasheet
Relays - Reed Relays HE721C2400
RELAY REED SPDT 250MA 24V

RELAY REED SPDT 250MA 24V

Supplier's Site
Relay, Reed, Spdt, 175Vdc, 0.25A, Tht; Contact Configuration Littelfuse - 05M4144 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 175Vdc, 0.25A, Tht; Contact Configuration Littelfuse
05M4144
Relay, Reed, Spdt, 175Vdc, 0.25A, Tht; Contact Configuration Littelfuse 05M4144
RELAY, REED, SPDT, 175VDC, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:250mA; Switching Voltage Max:175VDC RoHS Compliant: Yes

RELAY, REED, SPDT, 175VDC, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:250mA; Switching Voltage Max:175VDC RoHS Compliant: Yes

Supplier's Site
Relay/Socket - 1097338 - Radwell International
Willingboro, NJ, United States
Relay/Socket
1097338
Relay/Socket 1097338
RELAY, REED, SPDT, 175VDC, 0.25A, THT, COIL VOLTAGE:24VDC, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

RELAY, REED, SPDT, 175VDC, 0.25A, THT, COIL VOLTAGE:24VDC, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number HE116-ND 1025484-HE721C2400 HE721C2400 05M4144 1097338
Product Name Reed Relays Relays - Reed Relays Relays - Reed Relays Relay, Reed, Spdt, 175Vdc, 0.25A, Tht; Contact Configuration Littelfuse Relay/Socket
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relay in Dual-In-Line (DIP) Package - HE721E12 - Littelfuse, Inc.
Specs
DC Voltage 175 volts
DC Power 5 watts
DC Coil Voltage 12 volts
View Details