Littelfuse, Inc. Reed Relays - HE721C0510 HE721C0510

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 873488-HE721C0510 Series: HE700 Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.41.0030 Other Part Number: HE113, Q1409719
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 873488-HE721C0510 Series: HE700 Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.41.0030 Other Part Number: HE113, Q1409719
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE721C0510 - 873488-HE721C0510 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - HE721C0510
873488-HE721C0510
Reed Relays - HE721C0510 873488-HE721C0510
Manufacturer: Littelfuse Inc. Win Source Part Number: 873488-HE721C0510 Series: HE700 Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.41.0030 Other Part Number: HE113, Q1409719

Manufacturer: Littelfuse Inc.
Win Source Part Number: 873488-HE721C0510
Series: HE700
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.41.0030
Other Part Number: HE113, Q1409719

Buy Now Datasheet
Reed Relays - HE113-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE113-ND
Reed Relays HE113-ND
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Buy Now Datasheet
Relays - Reed Relays HE721C0510
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Supplier's Site
IC Chip - 19127538 - Radwell International
Willingboro, NJ, United States
IC Chip
19127538
IC Chip 19127538
(PRICE/EA) REED RELAY, HE700 SERIES, 5 VDC, 200 OHM, 250 MA, 175 V, SPDT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) REED RELAY, HE700 SERIES, 5 VDC, 200 OHM, 250 MA, 175 V, SPDT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse - 10M5193 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse
10M5193
Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse 10M5193
RELAY, REED, SPDT, 175V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:175V RoHS Compliant: Yes

RELAY, REED, SPDT, 175V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:175V RoHS Compliant: Yes

Supplier's Site
Reed Relay, He700 Series, 5 Vdc, 200 Ohm, 250 Ma, 175 V, Spdt Rohs Compliant Hamlin - 97K1318 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, He700 Series, 5 Vdc, 200 Ohm, 250 Ma, 175 V, Spdt Rohs Compliant Hamlin
97K1318
Reed Relay, He700 Series, 5 Vdc, 200 Ohm, 250 Ma, 175 V, Spdt Rohs Compliant Hamlin 97K1318
Reed Relay, HE700 Series, 5 VDC, 200 ohm, 250 mA, 175 V, SPDT RoHS Compliant: Yes

Reed Relay, HE700 Series, 5 VDC, 200 ohm, 250 mA, 175 V, SPDT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 873488-HE721C0510 HE113-ND HE721C0510 19127538 10M5193 97K1318
Product Name Reed Relays - HE721C0510 Reed Relays Relays - Reed Relays IC Chip Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse Reed Relay, He700 Series, 5 Vdc, 200 Ohm, 250 Ma, 175 V, Spdt Rohs Compliant Hamlin
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays, Up to 2 Amps - V23100V4305C010 - 798967-V23100V4305C010 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 200 ohms
View Details
4 suppliers
18 V DC Max 70 A Form A and Form C ISO Power Relays with 12 V Isolated Coil - RA-700112-NN-BX - Littelfuse, Inc.
Specs
Mounting Snap-in
Maximum Switching Current 70.00 amps
View Details