Littelfuse, Inc. Reed Relays HE3671A0510

Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE578-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE578-ND
Reed Relays HE578-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Relay/Socket - 734896 - Radwell International
Willingboro, NJ, United States
Relay/Socket
734896
Relay/Socket 734896
REED RELAY 5V DIODE SUPRESSED COIL. FREE 2 YEAR RADWELL WARRANTY

REED RELAY 5V DIODE SUPRESSED COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Reed Relays Reed Relays
Product Number HE578-ND 734896
Product Name Reed Relays Relay/Socket
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1393771-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Signal Relays, Up to 2 Amps - HE722A0600 - 1042974-HE722A0600 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 150 ohms
View Details
4 suppliers