Manufacturer: Littelfuse Inc.
Win Source Part Number: 920125-HE3621A2410
Series: HE3600
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.41.0030
Other Part Number: HE211, HE211-NDR
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N
RELAY REED SPST 500MA 24V
RELAY, REED, SPST-NO, 200V, 0.5A, THT, 24VDC, SIP. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 920125-HE3621A2410 | HE211-ND | 50F7993 | HE3621A2410 | 19119519 |
| Product Name | Reed Relays - HE3621A2410 | Reed Relays | Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse | Relays - Reed Relays | Relay/Socket |
| Mounting | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |