Littelfuse, Inc. Reed Relays - HE3321C1200 HE3321C1200

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 873486-HE3321C1200 Series: HE3300 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 873486-HE3321C1200 Series: HE3300 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE3321C1200 - 873486-HE3321C1200 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - HE3321C1200
873486-HE3321C1200
Reed Relays - HE3321C1200 873486-HE3321C1200
Manufacturer: Littelfuse Inc. Win Source Part Number: 873486-HE3321C1200 Series: HE3300 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.41.0030

Manufacturer: Littelfuse Inc.
Win Source Part Number: 873486-HE3321C1200
Series: HE3300
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.41.0030

Buy Now Datasheet
Reed Relays - HE204-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE204-ND
Reed Relays HE204-ND
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Buy Now Datasheet
Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse - 46F3928 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse
46F3928
Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse 46F3928
RELAY, REED, SPDT, 175V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:HE3300 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:250mA; Switching Voltage Max:175V RoHS Compliant: Yes

RELAY, REED, SPDT, 175V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:HE3300 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:250mA; Switching Voltage Max:175V RoHS Compliant: Yes

Supplier's Site
Relays - Reed Relays HE3321C1200
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 873486-HE3321C1200 HE204-ND 46F3928 HE3321C1200
Product Name Reed Relays - HE3321C1200 Reed Relays Relay, Reed, Spdt, 175V, 0.25A, Tht; Contact Configuration Littelfuse Relays - Reed Relays
Mounting PCBoard; Through Hole PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details