Manufacturer: Littelfuse Inc.
Win Source Part Number: 873484-HE3321A0400
Series: HE3300
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.41.0030
RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; Contact Configuration:SPST-N
Reed Relay, HE3300 Series, 5 VDC, 500 ohm, 500 mA, 200 VDC, SPST-NO RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | HE200-ND | 873484-HE3321A0400 | 28F2010 | 87X8808 | HE3321A0400 |
| Product Name | Reed Relays | Reed Relays - HE3321A0400 | Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse | Reed Relay, He3300 Series, 5 Vdc, 500 Ohm, 500 Ma, 200 Vdc, Spst-No Rohs Compliant Littelfuse | Relays - Reed Relays |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |