C&K Components Micro Mini Side Actuated Surface Mount Detect Switches HDS Series

Description
Features/Benefits Low profile package sits just 1.4 mm off PCB Design allows top or side actuation Right and left options available Low actuation force, 30 grams max. Pick and place compatible, available in tape & reel packaging RoHS compliant and compatible Applications Consumer electronics Computers Medical devices Mobile Communications ATCA and MicroTCA devices
Description
Features/Benefits Low profile package sits just 1.4 mm off PCB Design allows top or side actuation Right and left options available Low actuation force, 30 grams max. Pick and place compatible, available in tape & reel packaging RoHS compliant and compatible Applications Consumer electronics Computers Medical devices Mobile Communications ATCA and MicroTCA devices
Datasheet
Datasheet Summary
Powered by GS/AI

The HDS Series Micro Mini Side Actuated Surface Mount Detect Switches from C&K Components are designed for applications in consumer electronics, medical devices, and ATCA and MicroTCA devices. These switches feature a low profile, sitting just 1.4 mm off the PCB, and offer both top and side actuation options with right or left configurations available. They have a contact rating of 1 mA at 5 VDC and an operating life of a minimum of 100,000 cycles. The switches exhibit a maximum contact resistance of 1 Oc and an insulation resistance of at least 100 MOc between adjacent contacts. They operate effectively within a temperature range of -40¬8C to 80¬8C and are packaged in tape and reel format, with 5,000 units per reel. The actuation force is limited to a maximum of 30 grams, making them suitable for various design specifications. The materials used include LCP for the base and PA 46 for the cover and actuator, ensuring durability and compliance with RoHS standards.

Datasheet Summary
Powered by GS/AI

The HDS Series Micro Mini Side Actuated Surface Mount Detect Switches from C&K Components are designed for applications in consumer electronics, medical devices, and ATCA and MicroTCA devices. These switches feature a low profile, sitting just 1.4 mm off the PCB, and offer both top and side actuation options with right or left configurations available. They have a contact rating of 1 mA at 5 VDC and an operating life of a minimum of 100,000 cycles. The switches exhibit a maximum contact resistance of 1 Oc and an insulation resistance of at least 100 MOc between adjacent contacts. They operate effectively within a temperature range of -40¬8C to 80¬8C and are packaged in tape and reel format, with 5,000 units per reel. The actuation force is limited to a maximum of 30 grams, making them suitable for various design specifications. The materials used include LCP for the base and PA 46 for the cover and actuator, ensuring durability and compliance with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Micro Mini Side Actuated Surface Mount Detect Switches - HDS Series - C&K Components
Newton, MA, USA
Micro Mini Side Actuated Surface Mount Detect Switches
HDS Series
Micro Mini Side Actuated Surface Mount Detect Switches HDS Series
Features/Benefits Low profile package sits just 1.4 mm off PCB Design allows top or side actuation Right and left options available Low actuation force, 30 grams max. Pick and place compatible, available in tape & reel packaging RoHS compliant and compatible Applications Consumer electronics Computers Medical devices Mobile Communications ATCA and MicroTCA devices

Features/Benefits

  • Low profile package sits just
    1.4 mm off PCB
  • Design allows top or side actuation
  • Right and left options available
  • Low actuation force, 30 grams max.
  • Pick and place compatible, available in
    tape & reel packaging
  • RoHS compliant and compatible

Applications

  • Consumer electronics
  • Computers
  • Medical devices
  • Mobile Communications
  • ATCA and MicroTCA devices
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Linear Limit Switches
Product Number HDS Series
Product Name Micro Mini Side Actuated Surface Mount Detect Switches
Normal State Normally Open
Switch Configuration Single Pole, Single Throw (SPST)
Linear Actuator Types Pushbutton or Plunger
Connections Surface Mount
Orientation Side Mounted Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 136256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller Lever
View Details
Custom Solution - P6 - OTTO Controls
Specs
Maximum DC Voltage Rating 28 volts
View Details
Limit Switches - 401-1735-ND - DigiKey
Specs
Contact Type Momentary Contact
Normal State Normally Open
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers