Littelfuse, Inc. 15.2mm High Power Reed Switch HA15-2-22-28

Description
A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of high voltage switching of 265Vac at up to 20VA. Available sensitivity range of 17-33 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle light inductive loads with no suppression circuitry and is capable of switching global mains voltage. Normally open switch capable of switching 265Vac or 0.35A at up to 20 Volt-Amperes Minimum breakdown voltage of 400Vdc Available sensitivity range of 17-33 AT
Request a Quote Datasheet
Description
A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of high voltage switching of 265Vac at up to 20VA. Available sensitivity range of 17-33 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle light inductive loads with no suppression circuitry and is capable of switching global mains voltage. Normally open switch capable of switching 265Vac or 0.35A at up to 20 Volt-Amperes Minimum breakdown voltage of 400Vdc Available sensitivity range of 17-33 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.2mm High Power Reed Switch - HA15-2-22-28 - Littelfuse, Inc.
Rosemont, IL, United States
15.2mm High Power Reed Switch
HA15-2-22-28
15.2mm High Power Reed Switch HA15-2-22-28
A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of high voltage switching of 265Vac at up to 20VA. Available sensitivity range of 17-33 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle light inductive loads with no suppression circuitry and is capable of switching global mains voltage. Normally open switch capable of switching 265Vac or 0.35A at up to 20 Volt-Amperes Minimum breakdown voltage of 400Vdc Available sensitivity range of 17-33 AT

A sub-miniature, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of high voltage switching of 265Vac at up to 20VA. Available sensitivity range of 17-33 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle light inductive loads with no suppression circuitry and is capable of switching global mains voltage. Normally open switch capable of switching 265Vac or 0.35A at up to 20 Volt-Amperes Minimum breakdown voltage of 400Vdc Available sensitivity range of 17-33 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - HE559-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
HE559-ND
Magnetic, Reed Switches HE559-ND
Glass Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Glass Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
HA15-2-22-28
Magnetic / Reed Switches HA15-2-22-28
Magnetic / Reed Switches HA15-2 22-28

Magnetic / Reed Switches HA15-2 22-28

Buy Now Datasheet
Switches - Magnetic, Reed Switches - HA15-2-22-28 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
HA15-2-22-28
Switches - Magnetic, Reed Switches HA15-2-22-28
SWITCH REED SPST-NO 350MA 265V

SWITCH REED SPST-NO 350MA 265V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number HA15-2-22-28 HE559-ND HA15-2-22-28 HA15-2-22-28
Product Name 15.2mm High Power Reed Switch Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 265 volts 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 31/310 - BN 310-RZ -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
DC Voltage Rating 250 volts
View Details
Reed Switches - 2652270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Flange Mount Reed Sensor with Terminals - 59105-2-T - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details