Littelfuse, Inc. Squared GDT, 2 terminal, Surface Mount GTCC23-900M-R01-2

Description
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. Features:High Accuracy, Low Insertion Loss Low capacitance and insertion loss Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free Benefits:Overvoltage Fault Protection Provides overvoltage fault protection against damage caused by high energy surges Suitable for use in sensitive equipment due to impulse sparkover response Suitable for high-frequency applications New surface-mount devices for automated manufacturing Applications:Telecom munications, Industrial, and Consumer Electronics Telecommunications MDF modules xDSL equipment RF systems Antennas Base stations Industrial and Consumer Electronics Power supplies Surge protectors Alarm systems Irrigation systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Squared GDT, 2 terminal, Surface Mount - GTCC23-900M-R01-2 - Littelfuse, Inc.
Chicago, IL, United States
Squared GDT, 2 terminal, Surface Mount
GTCC23-900M-R01-2
Squared GDT, 2 terminal, Surface Mount GTCC23-900M-R01-2
Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. Features:High Accuracy, Low Insertion Loss Low capacitance and insertion loss Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free Benefits:Overvoltage Fault Protection Provides overvoltage fault protection against damage caused by high energy surges Suitable for use in sensitive equipment due to impulse sparkover response Suitable for high-frequency applications New surface-mount devices for automated manufacturing Applications:Telecom munications, Industrial, and Consumer Electronics Telecommunications MDF modules xDSL equipment RF systems Antennas Base stations Industrial and Consumer Electronics Power supplies Surge protectors Alarm systems Irrigation systems

Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. Features:High Accuracy, Low Insertion Loss Low capacitance and insertion loss Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free Benefits:Overvoltage Fault Protection Provides overvoltage fault protection against damage caused by high energy surges Suitable for use in sensitive equipment due to impulse sparkover response Suitable for high-frequency applications New surface-mount devices for automated manufacturing Applications:Telecommunications, Industrial, and Consumer Electronics Telecommunications MDF modules xDSL equipment RF systems Antennas Base stations Industrial and Consumer Electronics Power supplies Surge protectors Alarm systems Irrigation systems

Supplier's Site Datasheet
Yishun, Singapore
Circuit Protection - Gas Discharge Tube Arresters (GDT)
984145-GTCC23-900M-R01-2
Circuit Protection - Gas Discharge Tube Arresters (GDT) 984145-GTCC23-900M-R01-2
Win Source Part Number: 984145-GTCC23-900M-R 01-2 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: GT Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Voltage - DC Spark Over (Nom): 90 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 1000A (1kA) Package / Case: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.30.8000 Mfr: Littelfuse Inc. Other Names: RF2139-000,GTCC23-90 0M-R01-2-ND,GTCC23-9 00M-R01-2TR,GTCC23-9 00M-R01-2CT Base Product Number: GTCC23

Win Source Part Number: 984145-GTCC23-900M-R01-2
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: GT
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 90 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 1000A (1kA)
Package / Case: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: RF2139-000,GTCC23-900M-R01-2-ND,GTCC23-900M-R01-2TR,GTCC23-900M-R01-2CT
Base Product Number: GTCC23

Supplier's Site Datasheet
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCC23-900M-R01-2CT-ND
Gas Discharge Tube Arresters (GDT) GTCC23-900M-R01-2CT-ND
Gas Discharge Tube 90V 1000A (1kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 1000A (1kA) ±20% 2 Pole Surface Mount

Supplier's Site Datasheet
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCC23-900M-R01-2TR-ND
Gas Discharge Tube Arresters (GDT) GTCC23-900M-R01-2TR-ND
Gas Discharge Tube 90V 1000A (1kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 1000A (1kA) ±20% 2 Pole Surface Mount

Supplier's Site Datasheet
Gas Discharge Tube, Smd, 90V; Product Range Littelfuse - 13T3354 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, Smd, 90V; Product Range Littelfuse
13T3354
Gas Discharge Tube, Smd, 90V; Product Range Littelfuse 13T3354
GAS DISCHARGE TUBE, SMD, 90V; Product Range:R Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (15-Jun-2015); Suppressor Type:Gas Discharge RoHS Compliant: Yes

GAS DISCHARGE TUBE, SMD, 90V; Product Range:R Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (15-Jun-2015); Suppressor Type:Gas Discharge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number GTCC23-900M-R01-2 984145-GTCC23-900M-R01-2 GTCC23-900M-R01-2CT-ND GTCC23-900M-R01-2TR-ND 13T3354
Product Name Squared GDT, 2 terminal, Surface Mount Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, Smd, 90V; Product Range Littelfuse
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Package Type Surface Mount Surface Mount Surface Mount; 1812 (4532 Metric) Surface Mount; 1812 (4532 Metric) Surface Mount
Capacitance Range 0.5000 pF
Unlock Full Specs
to access all available technical data

Similar Products

Three Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arrester(GDT) - SL1003A400C - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1.2 pF
Rated Voltage 550 volts
View Details
2 suppliers
Two Terminal High Voltage Gas Plasma Arresters - CG33.0L - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 4500 volts
View Details
4 suppliers
Two Terminal High Voltage Gas Plasma Arresters - CG38.5L - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 13500 volts
View Details
2 suppliers
Two Terminal Medium Duty Gas Plasma Overvoltage Arresters(GDT) - SL1011A230B - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 375 volts
View Details