Littelfuse, Inc. Two Terminal High Voltage Gas Plasma Arresters CG33.0L

Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal High Voltage Gas Plasma Arresters - CG33.0L - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal High Voltage Gas Plasma Arresters
CG33.0L
Two Terminal High Voltage Gas Plasma Arresters CG33.0L
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F3736-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F3736-ND
Gas Discharge Tube Arresters (GDT) F3736-ND
Gas Discharge Tube 3000V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 3000V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2P, 10Ka, 4.2Kv; Product Range Littelfuse - 41B9884 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 10Ka, 4.2Kv; Product Range Littelfuse
41B9884
Gas Discharge Tube, 2P, 10Ka, 4.2Kv; Product Range Littelfuse 41B9884
GAS DISCHARGE TUBE, 2P, 10KA, 4.2KV; Product Range:CG3 Series; DC Breakover Voltage:3kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:6kV; Breakdown Voltage:3600V; Breakdown Voltage Vbr:3000V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 10KA, 4.2KV; Product Range:CG3 Series; DC Breakover Voltage:3kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:6kV; Breakdown Voltage:3600V; Breakdown Voltage Vbr:3000V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG33.0L F3736-ND 41B9884
Product Name Two Terminal High Voltage Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 10Ka, 4.2Kv; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 3600 volts 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469901 - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2027-30-BLF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
Two Terminal Heavy Duty Gas Plasma Arresters - CG2300LSSNTR - Littelfuse, Inc.
Specs
Capacitance Range 1 pF
Rated Voltage 360 volts
Rated Voltage 150 volts
View Details