Littelfuse, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) GTCA28-801M-R05

Description
Win Source Part Number: 1354483-GTCA28-801M- R05 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: GT Package: Tray Product Status: Active Package / Case: Axial Cylinder Base Product Number: GTCA28 Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 800 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 Fail Short: No California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1354483-GTCA28-801M- R05 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: GT Package: Tray Product Status: Active Package / Case: Axial Cylinder Base Product Number: GTCA28 Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 800 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 Fail Short: No California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1354483-GTCA28-801M-R05 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1354483-GTCA28-801M-R05
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1354483-GTCA28-801M-R05
Win Source Part Number: 1354483-GTCA28-801M- R05 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: GT Package: Tray Product Status: Active Package / Case: Axial Cylinder Base Product Number: GTCA28 Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 800 V Impulse Discharge Current (8/20µs): 5000A (5kA) Number of Poles: 2 Fail Short: No California Prop 65: Warning Information

Win Source Part Number: 1354483-GTCA28-801M-R05
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: GT
Package: Tray
Product Status: Active
Package / Case: Axial Cylinder
Base Product Number: GTCA28
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 800 V
Impulse Discharge Current (8/20µs): 5000A (5kA)
Number of Poles: 2
Fail Short: No
California Prop 65: Warning Information

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - GTCA28-801M-R05-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
GTCA28-801M-R05-ND
Gas Discharge Tube Arresters (GDT) GTCA28-801M-R05-ND
Gas Discharge Tube 800V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 800V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1354483-GTCA28-801M-R05 GTCA28-801M-R05-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469900 - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG39.0L - CG39.0L - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 10800 volts
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details