Littelfuse, Inc. Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG39.0L CG39.0L

Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Datasheet
Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG39.0L - CG39.0L - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG39.0L
CG39.0L
Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG39.0L CG39.0L
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number CG39.0L
Product Name Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG39.0L
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4612382 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Low to Medium Surge GDT - 3 terminal, 5 mm, Axial Leaded - GTCA35-421M-R05 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
2 suppliers
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details