Littelfuse, Inc. Two Terminal Mini Gas Plasma Arresters CG5230MS

Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet
Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Mini Gas Plasma Arresters - CG5230MS - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Mini Gas Plasma Arresters
CG5230MS
Two Terminal Mini Gas Plasma Arresters CG5230MS
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F2750CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2750CT-ND
Gas Discharge Tube Arresters (GDT) F2750CT-ND
Gas Discharge Tube 230V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 230V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2750DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2750DKR-ND
Gas Discharge Tube Arresters (GDT) F2750DKR-ND
Gas Discharge Tube 230V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 230V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2750TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2750TR-ND
Gas Discharge Tube Arresters (GDT) F2750TR-ND
Gas Discharge Tube 230V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 230V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - CG5230MS
771493-CG5230MS
Gas Discharge Tube Arresters (GDT) - CG5230MS 771493-CG5230MS
Manufacturer: Littelfuse Inc. Win Source Part Number: 771493-CG5230MS Series: CG5 Packaging: Reel package Package: 2-SMD Cylinder Square End Mounting: SMD Voltage - DC Spark Over (Nom): 230V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Family Name: CG5 Categories: Circuit Protection Alternative Parts (Cross-Reference): CG5230MSTR; Introduction Date: March 17, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 771493-CG5230MS
Series: CG5
Packaging: Reel package
Package: 2-SMD Cylinder Square End
Mounting: SMD
Voltage - DC Spark Over (Nom): 230V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 2
Fail Short: No
Family Name: CG5
Categories: Circuit Protection
Alternative Parts (Cross-Reference): CG5230MSTR;
Introduction Date: March 17, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG5230MS F2750CT-ND F2750TR-ND 771493-CG5230MS
Product Name Two Terminal Mini Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - CG5230MS
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 276 volts
Rated Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678485 - RS Components, Ltd.
Specs
Rated Voltage 350 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-35-A-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead, 3 Terminal
Rated Current 20000 amps
View Details
Medium to High Surge GDT, 3 terminal, 8 mm, Axial Leaded - GTCA38-750M-R10 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
3 suppliers