Littelfuse, Inc. Flasher and Tower Lighting Controls FS127

Description
The FS100 Series (low amp) may be used to control inductive, incandescent or resistive loads. This series offers a 1A (fullwave) or a 2A (halfwave) steady state, 10A inrush solid-state output and may be ordered with an input voltage of 24 or 120VAC. The FS100 Series offers a factory fixed flash rate of 75 FPM or may be ordered with a fixed, custom flash rate ranging from 45 to 150 FPM. Ideal for OEM applications where cost is a factor. Operation Upon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of T1, T2 begins and the load de-energizes. This cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to T2.
Datasheet
Description
The FS100 Series (low amp) may be used to control inductive, incandescent or resistive loads. This series offers a 1A (fullwave) or a 2A (halfwave) steady state, 10A inrush solid-state output and may be ordered with an input voltage of 24 or 120VAC. The FS100 Series offers a factory fixed flash rate of 75 FPM or may be ordered with a fixed, custom flash rate ranging from 45 to 150 FPM. Ideal for OEM applications where cost is a factor. Operation Upon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of T1, T2 begins and the load de-energizes. This cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to T2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flasher and Tower Lighting Controls - FS127 - Littelfuse, Inc.
Rosemont, IL, United States
Flasher and Tower Lighting Controls
FS127
Flasher and Tower Lighting Controls FS127
The FS100 Series (low amp) may be used to control inductive, incandescent or resistive loads. This series offers a 1A (fullwave) or a 2A (halfwave) steady state, 10A inrush solid-state output and may be ordered with an input voltage of 24 or 120VAC. The FS100 Series offers a factory fixed flash rate of 75 FPM or may be ordered with a fixed, custom flash rate ranging from 45 to 150 FPM. Ideal for OEM applications where cost is a factor. Operation Upon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of T1, T2 begins and the load de-energizes. This cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to T2.

The FS100 Series (low amp) may be used to control inductive, incandescent or resistive loads. This series offers a 1A (fullwave) or a 2A (halfwave) steady state, 10A inrush solid-state output and may be ordered with an input voltage of 24 or 120VAC. The FS100 Series offers a factory fixed flash rate of 75 FPM or may be ordered with a fixed, custom flash rate ranging from 45 to 150 FPM. Ideal for OEM applications where cost is a factor. Operation Upon application of input voltage, the T2 OFF time begins. At the end of the OFF time, the T1 ON time begins and the load energizes. At the end of T1, T2 begins and the load de-energizes. This cycle repeats until input voltage is removed.Reset: Removing input voltage resets the output and the sequence to T2.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Lighting Controls
Product Number FS127
Product Name Flasher and Tower Lighting Controls
Application Airports; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Tower and Obstruction Lighting Controls - FA155-2 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details
High Power Constant Current Controller - SMI-24V400-1C - Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details