Littelfuse, Inc. Magnetic, Reed Switches FLEX-14-7-10

Description
Glass Body Reed Switch SPST-NO 7 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 7 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - F7852-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7852-ND
Magnetic, Reed Switches F7852-ND
Glass Body Reed Switch SPST-NO 7 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 7 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - FLEX-14-7-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
FLEX-14-7-10
Switches - Magnetic, Reed Switches FLEX-14-7-10
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
FLEX-14-7-10
Magnetic / Reed Switches FLEX-14-7-10
Magnetic / Reed Switches FLEX-14-7-10

Magnetic / Reed Switches FLEX-14-7-10

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches
Product Number F7852-ND FLEX-14-7-10 FLEX-14-7-10
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.3500 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 20 - BN 20-01Z-M16 -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 3 amps
View Details
Reed Switches - 2652283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Radio Frequency Reed Switch - HSR-980F - HSI Sensing (Hermetic Switch, Inc.)
HSI Sensing (Hermetic Switch, Inc.)
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details