Littelfuse, Inc. 14mm Reed Switch FLEX-14-20-25

Description
A sub-miniature, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope and longer than standard, flexible, easily formed leads, capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Ideally suited for signal switching applications. Also suitable for reed relays, security, metering, limit sensing, telecom, office equipment and household appliances. Normally open switch Longer than standard, easily formed leads Capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 50-80 AT
Request a Quote
Description
A sub-miniature, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope and longer than standard, flexible, easily formed leads, capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Ideally suited for signal switching applications. Also suitable for reed relays, security, metering, limit sensing, telecom, office equipment and household appliances. Normally open switch Longer than standard, easily formed leads Capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 50-80 AT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FLEX-14-20-25 is a sub-miniature, normally open reed switch with a glass envelope measuring 14.00mm in length and 2.28mm in diameter. It is designed for switching applications, capable of handling up to 200Vdc and 10W, with a maximum switching current of 0.5A. The switch features a high insulation resistance of 10^10 ohms minimum and a low contact resistance of less than 100 milliohms. It operates effectively within a temperature range of -40°C to +125°C and has a maximum operate time of 0.55ms and release time of 0.20ms. The FLEX-14-20-25 is suitable for various applications including reed relays, security systems, and limit switching, making it a versatile choice for engineers looking for reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The FLEX-14-20-25 is a sub-miniature, normally open reed switch with a glass envelope measuring 14.00mm in length and 2.28mm in diameter. It is designed for switching applications, capable of handling up to 200Vdc and 10W, with a maximum switching current of 0.5A. The switch features a high insulation resistance of 10^10 ohms minimum and a low contact resistance of less than 100 milliohms. It operates effectively within a temperature range of -40°C to +125°C and has a maximum operate time of 0.55ms and release time of 0.20ms. The FLEX-14-20-25 is suitable for various applications including reed relays, security systems, and limit switching, making it a versatile choice for engineers looking for reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
14mm Reed Switch - FLEX-14-20-25 - Littelfuse, Inc.
Rosemont, IL, United States
14mm Reed Switch
FLEX-14-20-25
14mm Reed Switch FLEX-14-20-25
A sub-miniature, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope and longer than standard, flexible, easily formed leads, capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Ideally suited for signal switching applications. Also suitable for reed relays, security, metering, limit sensing, telecom, office equipment and household appliances. Normally open switch Longer than standard, easily formed leads Capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 50-80 AT

A sub-miniature, normally open switch with a 14.00mm long x 2.28mm diameter (0.551" x 0.090") glass envelope and longer than standard, flexible, easily formed leads, capable of switching 200Vdc at 10W. Available sensitivity range of 10-30 AT. High insulation resistance of 1010 ohms minimum and low contact resistance of less than 100 milliohms. Ideally suited for signal switching applications. Also suitable for reed relays, security, metering, limit sensing, telecom, office equipment and household appliances. Normally open switch Longer than standard, easily formed leads Capable of switching 200Vdc or 0.5A at up to 10 Watts Available sensitivity range of 50-80 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - HE557-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
HE557-ND
Magnetic, Reed Switches HE557-ND
Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - FLEX-14-20-25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
FLEX-14-20-25
Switches - Magnetic, Reed Switches FLEX-14-20-25
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
FLEX-14-20-25
Magnetic / Reed Switches FLEX-14-20-25
Magnetic / Reed Switches FLEX-14-20-25

Magnetic / Reed Switches FLEX-14-20-25

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number FLEX-14-20-25 HE557-ND FLEX-14-20-25 FLEX-14-20-25
Product Name 14mm Reed Switch Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Reed Switch - 1051 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Heavy Duty Threaded Barrel Reed Sensor - 59075-3-S - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.1800 amps
View Details