Littelfuse, Inc. Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse FLEX-14 20-25

Description
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:-; Product Range:FLEX-14 Series; Relay Mounting:Through Hole; Coil Resistance:-; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Description
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:-; Product Range:FLEX-14 Series; Relay Mounting:Through Hole; Coil Resistance:-; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse - 72R4593 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse
72R4593
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse 72R4593
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:-; Product Range:FLEX-14 Series; Relay Mounting:Through Hole; Coil Resistance:-; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:-; Product Range:FLEX-14 Series; Relay Mounting:Through Hole; Coil Resistance:-; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 72R4593
Product Name Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details