Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRT-DTH - DRT-DTH-50-65 DRT-DTH-50-65

Description
A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, with tungsten contacts capable of high voltage and power switching up to 500Vdc at 50W. Minimum breakdown voltage of 1000Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance less than 500 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 1.5A at up to 50 Watts Minimum breakdown voltage of 1000Vdc Available sensitivity range of 50-80 AT
Request a Quote Datasheet
Description
A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, with tungsten contacts capable of high voltage and power switching up to 500Vdc at 50W. Minimum breakdown voltage of 1000Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance less than 500 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 1.5A at up to 50 Watts Minimum breakdown voltage of 1000Vdc Available sensitivity range of 50-80 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRT-DTH - DRT-DTH-50-65 - DRT-DTH-50-65 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRT-DTH - DRT-DTH-50-65
DRT-DTH-50-65
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRT-DTH - DRT-DTH-50-65 DRT-DTH-50-65
A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, with tungsten contacts capable of high voltage and power switching up to 500Vdc at 50W. Minimum breakdown voltage of 1000Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance less than 500 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 1.5A at up to 50 Watts Minimum breakdown voltage of 1000Vdc Available sensitivity range of 50-80 AT

A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, with tungsten contacts capable of high voltage and power switching up to 500Vdc at 50W. Minimum breakdown voltage of 1000Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance less than 500 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 1.5A at up to 50 Watts Minimum breakdown voltage of 1000Vdc Available sensitivity range of 50-80 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - HE508-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
HE508-ND
Magnetic, Reed Switches HE508-ND
Glass Body Reed Switch SPDT 50 ~ 65AT Operate Range 50W 1A (AC), 1.5A (DC) 350V Through Hole

Glass Body Reed Switch SPDT 50 ~ 65AT Operate Range 50W 1A (AC), 1.5A (DC) 350V Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
DRT-DTH-50-65
Magnetic / Reed Switches DRT-DTH-50-65
Magnetic / Reed Switches

Magnetic / Reed Switches

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
DRT-DTH-50-65
Switches - Magnetic, Reed Switches DRT-DTH-50-65
SWITCH REED SPDT 1A 350V

SWITCH REED SPDT 1A 350V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number DRT-DTH-50-65 HE508-ND DRT-DTH-50-65 DRT-DTH-50-65
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRT-DTH - DRT-DTH-50-65 Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Current Rating 1 amps 1.5 amps 1 amps
AC Voltage Rating 350 volts 350 volts
DC Voltage Rating 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 1615760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 c/o
Contact Material Rhodium
View Details
Magnetic reed switch - BN 75 - BN 75-01Z-1391 -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 1 amps
View Details
Reed Switch - 151SG020 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
59156 Subminiature Flange Mount Reed Sensor - 59156-1-T-02-A - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details