Littelfuse, Inc. 39.7mm High Power DRS-DTH Switch DRS-DTH-50-80

Description
The DRS-DTH Reed Switch is a large changeover switch with a 39.70mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable of high voltage and power switching up to 500Vdc at 2mA or 0.5A at 30W/VA. The DRS-DTH has an insulation resistance of 10^9 ohms minimum and contact resistance less than 125 milli-ohms. Changeover switch Capable of switching 500Vdc or 0.5A at up to 30W Minimum breakdown voltage 1200Vdc Available sensitivity range 50-80 AT
Request a Quote Datasheet
Description
The DRS-DTH Reed Switch is a large changeover switch with a 39.70mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable of high voltage and power switching up to 500Vdc at 2mA or 0.5A at 30W/VA. The DRS-DTH has an insulation resistance of 10^9 ohms minimum and contact resistance less than 125 milli-ohms. Changeover switch Capable of switching 500Vdc or 0.5A at up to 30W Minimum breakdown voltage 1200Vdc Available sensitivity range 50-80 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39.7mm High Power DRS-DTH Switch - DRS-DTH-50-80 - Littelfuse, Inc.
Rosemont, IL, United States
39.7mm High Power DRS-DTH Switch
DRS-DTH-50-80
39.7mm High Power DRS-DTH Switch DRS-DTH-50-80
The DRS-DTH Reed Switch is a large changeover switch with a 39.70mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable of high voltage and power switching up to 500Vdc at 2mA or 0.5A at 30W/VA. The DRS-DTH has an insulation resistance of 10^9 ohms minimum and contact resistance less than 125 milli-ohms. Changeover switch Capable of switching 500Vdc or 0.5A at up to 30W Minimum breakdown voltage 1200Vdc Available sensitivity range 50-80 AT

The DRS-DTH Reed Switch is a large changeover switch with a 39.70mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable of high voltage and power switching up to 500Vdc at 2mA or 0.5A at 30W/VA. The DRS-DTH has an insulation resistance of 10^9 ohms minimum and contact resistance less than 125 milli-ohms. Changeover switch Capable of switching 500Vdc or 0.5A at up to 30W Minimum breakdown voltage 1200Vdc Available sensitivity range 50-80 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - DRS-DTH-50-80-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
DRS-DTH-50-80-ND
Magnetic, Reed Switches DRS-DTH-50-80-ND
Glass Body Reed Switch SPDT 50 ~ 80AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole

Glass Body Reed Switch SPDT 50 ~ 80AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
DRS-DTH-50-80
Magnetic / Reed Switches DRS-DTH-50-80
Magnetic / Reed Switches 50-80AT CO 500V 30W 39.7MM REED

Magnetic / Reed Switches 50-80AT CO 500V 30W 39.7MM REED

Buy Now Datasheet
Reed Switch, Co, 500Vdc, 3A, 30W; Product Range Littelfuse - 18J3547 - Newark, An Avnet Company
Chicago, IL, United States
Reed Switch, Co, 500Vdc, 3A, 30W; Product Range Littelfuse
18J3547
Reed Switch, Co, 500Vdc, 3A, 30W; Product Range Littelfuse 18J3547
REED SWITCH, CO, 500VDC, 3A, 30W; Product Range:DRR-DTH Series; Contact Configuration:SPDT-C O; Switch Mounting:-; Contact Current Max:3A; Switching Voltage Max:500VDC; Switching Power Max:30W; Contact Resistance Max:0.125ohm; OperateRoHS Compliant: Yes

REED SWITCH, CO, 500VDC, 3A, 30W; Product Range:DRR-DTH Series; Contact Configuration:SPDT-CO; Switch Mounting:-; Contact Current Max:3A; Switching Voltage Max:500VDC; Switching Power Max:30W; Contact Resistance Max:0.125ohm; OperateRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
DRS-DTH-50-80
Switches - Magnetic, Reed Switches DRS-DTH-50-80
SWITCH REED SPDT

SWITCH REED SPDT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches Reed Switches
Product Number DRS-DTH-50-80 DRS-DTH-50-80-ND DRS-DTH-50-80 18J3547 DRS-DTH-50-80
Product Name 39.7mm High Power DRS-DTH Switch Magnetic, Reed Switches Magnetic / Reed Switches Reed Switch, Co, 500Vdc, 3A, 30W; Product Range Littelfuse Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 350 volts 500 volts
DC Voltage Rating 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Magnetic reed switch - BN 85 - BN 85-R-1824-2 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 60 volts
View Details
Reed Switch - 1755 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Sensors - Speed Sensors - Reed Sensors - Series: 59125 - 59125-2-U - 59125-2-U - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details