Littelfuse, Inc. Magnetic, Reed Switches MARR-5-12-18

Description
Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - F7859-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7859-ND
Magnetic, Reed Switches F7859-ND
Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MARR-5-12-18
Switches - Magnetic, Reed Switches MARR-5-12-18
SWITCH REED SPST-NO 350MA 700V

SWITCH REED SPST-NO 350MA 700V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches
Product Number F7859-ND MARR-5-12-18
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 12 - BN 12-10Z -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 1 amps
View Details
Pneumatic Cylinder Switch - 102244 - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Miniature Flange Mount Reed Sensor - 59141-3-S - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.1800 amps
View Details