Littelfuse, Inc. 39.7mm High Power DRS-DTH Switch DRS-DTH-50-60

Description
The DRS-DTH Reed Switch is a large changeover switch with a 39.70mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable of high voltage and power switching up to 500Vdc at 2mA or 0.5A at 30W/VA. The DRS-DTH has an insulation resistance of 10^9 ohms minimum and contact resistance less than 125 milli-ohms. Changeover switch Capable of switching 500Vdc or 0.5A at up to 30W Minimum breakdown voltage 1200Vdc Available sensitivity range 50-80 AT
Request a Quote Datasheet
Description
The DRS-DTH Reed Switch is a large changeover switch with a 39.70mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable of high voltage and power switching up to 500Vdc at 2mA or 0.5A at 30W/VA. The DRS-DTH has an insulation resistance of 10^9 ohms minimum and contact resistance less than 125 milli-ohms. Changeover switch Capable of switching 500Vdc or 0.5A at up to 30W Minimum breakdown voltage 1200Vdc Available sensitivity range 50-80 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39.7mm High Power DRS-DTH Switch - DRS-DTH-50-60 - Littelfuse, Inc.
Rosemont, IL, United States
39.7mm High Power DRS-DTH Switch
DRS-DTH-50-60
39.7mm High Power DRS-DTH Switch DRS-DTH-50-60
The DRS-DTH Reed Switch is a large changeover switch with a 39.70mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable of high voltage and power switching up to 500Vdc at 2mA or 0.5A at 30W/VA. The DRS-DTH has an insulation resistance of 10^9 ohms minimum and contact resistance less than 125 milli-ohms. Changeover switch Capable of switching 500Vdc or 0.5A at up to 30W Minimum breakdown voltage 1200Vdc Available sensitivity range 50-80 AT

The DRS-DTH Reed Switch is a large changeover switch with a 39.70mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable of high voltage and power switching up to 500Vdc at 2mA or 0.5A at 30W/VA. The DRS-DTH has an insulation resistance of 10^9 ohms minimum and contact resistance less than 125 milli-ohms. Changeover switch Capable of switching 500Vdc or 0.5A at up to 30W Minimum breakdown voltage 1200Vdc Available sensitivity range 50-80 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - DRS-DTH-50-60-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
DRS-DTH-50-60-ND
Magnetic, Reed Switches DRS-DTH-50-60-ND
Glass Body Reed Switch SPDT 50 ~ 60AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole

Glass Body Reed Switch SPDT 50 ~ 60AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
DRS-DTH-50-60
Switches - Magnetic, Reed Switches DRS-DTH-50-60
SWITCH REED SPDT

SWITCH REED SPDT

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
DRS-DTH-50-60
Magnetic / Reed Switches DRS-DTH-50-60
Magnetic / Reed Switches 50-60AT CO 500V 30W 39.7MM REED

Magnetic / Reed Switches 50-60AT CO 500V 30W 39.7MM REED

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number DRS-DTH-50-60 DRS-DTH-50-60-ND DRS-DTH-50-60 DRS-DTH-50-60
Product Name 39.7mm High Power DRS-DTH Switch Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 350 volts
DC Voltage Rating 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 31/310 - BN 310-10Z 10,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 3 amps
View Details
Reed Switches - 2652262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Flange Mount Reed Sensor - 59150-3-U - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.1800 amps
View Details
Housed / SMD Reed Switches - PPS 24 - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.1000 amps
AC Voltage Rating 24 volts
View Details