PPS 24 -- HOUSED / SMD REED SWITCHES
Comus International
Housed / SMD Reed Switches
PPS 24
Description
Contact Resistance: 200 mOhms
Switching Voltage: 24 Vac Max.
Switching Current: 0.1A Max.
Size:
L: 15.0mm (0.591in)
H: 4.2mm (0.165in)
W: 3.2mm (0.125in)
Description
Contact Resistance: 200 mOhms
Switching Voltage: 24 Vac Max.
Switching Current: 0.1A Max.
Size:
L: 15.0mm (0.591in)
H: 4.2mm (0.165in)
W: 3.2mm (0.125in)
Datasheet
Suppliers
Housed / SMD Reed Switches
PPS 24
Contact Resistance: 200 mOhms
Switching Voltage: 24 Vac Max.
Switching Current: 0.1A Max.
Size:
L: 15.0mm (0.591in)
H: 4.2mm (0.165in)
W: 3.2mm (0.125in)
- Contact Resistance: 200 mOhms
- Switching Voltage: 24 Vac Max.
- Switching Current: 0.1A Max.
Size:
- L: 15.0mm (0.591in)
- H: 4.2mm (0.165in)
- W: 3.2mm (0.125in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
PPS 24 |
|
Product Name
|
Housed / SMD Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.1000 amps
|
|
AC Voltage Rating
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Operating Temp
-13 to 158 F (-25 to 70 C)
Mechanical Life
1.00E9 (#)
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
1 NC
Contact Material
Rhodium
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
Current Rating
0.3500 amps
View Details
2 suppliers
Switch Type
Dry Reed Switch
Current Rating
0.1000 amps
AC Voltage Rating
24 volts
View Details