Littelfuse, Inc. 50.8mm High Power Reed Switch DRS-50-67-83

Description
The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT
Datasheet
Description
The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50.8mm High Power Reed Switch - DRS-50-67-83 - Littelfuse, Inc.
Rosemont, IL, United States
50.8mm High Power Reed Switch
DRS-50-67-83
50.8mm High Power Reed Switch DRS-50-67-83
The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT

The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number DRS-50-67-83
Product Name 50.8mm High Power Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 2.1 amps
AC Voltage Rating 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Miniature Overmolded Reed Switch - 59166-1-U-00-D - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
4 suppliers
Magnetic, Reed Switches - 1835-1194-2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers