A miniature overmolded reed sensor 16.00mm x 2.41mm x 2.41mm (0.630" x 0.095" x 0.095") with straight, staple-form, or gull-wing leads. Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Its package contains molded stand-offs to allow board washing. Available with a range of sensitivity options, including customer-defined sensitivity. Well suited for position and limit sensing, security, and door/window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Two-part, magnetically-operate
Molded Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Magnetic/Reed Switches NO 20-25AT 5mm Overmolded Sensor
SWITCH REED SPST-NO 350MA 140V
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 59166-1-U-00-D | F7830CT-ND | 59166-1-U-00-D | 59166-1-U-00-D |
| Product Name | Miniature Overmolded Reed Switch | Magnetic, Reed Switches | Magnetic/Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Current Rating | 0.3500 amps | 0.5000 amps | 0.3500 amps | |
| AC Voltage Rating | 140 volts | 140 volts |