The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT
Glass Body Reed Switch SPST-NO 62 ~ 78AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount
Magnetic / Reed Switches 62-78AT NO 400V 100W 50.8MM REED HI POWER
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | DRS-50-62-78 | F10256-ND | DRS-50-62-78 | DRS-50-62-78 |
| Product Name | Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-62-78 | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches | Magnetic / Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Current Rating | 2.1 amps | 3 amps | 2.1 amps | |
| AC Voltage Rating | 280 volts | 280 volts |