Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-42-53 DRS-50-42-53

Description
The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT
Datasheet
Description
The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-42-53 - DRS-50-42-53 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-42-53
DRS-50-42-53
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-42-53 DRS-50-42-53
The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT

The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10 ohms minimum and contact resistance less than 100 milli-ohms. Normally open switch Capable of switching 400Vdc or 3.0A at up to 100W Minimum breakdown voltage 600Vdc Available sensitivity range 42-83 AT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Magnetic/Reed Switches
DRS-50-42-53
Magnetic/Reed Switches DRS-50-42-53
Magnetic/Reed Switches 42-53AT NO 400V 100W 50.8MM REED HI POWER

Magnetic/Reed Switches 42-53AT NO 400V 100W 50.8MM REED HI POWER

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches
Product Number DRS-50-42-53 DRS-50-42-53
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRS-50 - DRS-50-42-53 Magnetic/Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 2.1 amps 3 amps
AC Voltage Rating 280 volts 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 120 - BN 120L-01Z/V 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 1 amps
View Details
Reed Switches - 2652278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material PGM Alloy
View Details
Flange Mount Reed Sensor with Terminals - 59105-1-T - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 1835-1178-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details