A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with an integral two-pin connector. Choice of normally open, normally open high-voltage or normally closed contacts. Its case design enables screw or adhesive mounting. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 59105 actuator. Note: The 57105 actuator is sold separately. Magnetically-operate
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 59105-1-T |
| Product Name | Flange Mount Reed Sensor with Terminals |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |
| Current Rating | 0.3500 amps |
| AC Voltage Rating | 140 volts |