Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-DTH - DRR-DTH-50-60 DRR-DTH-50-60

Description
A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable high voltage and power switching up to 500Vdc at 30W. Minimum breakdown voltage of 1200Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 125 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 0.5A at up to 30 Watts Minimum breakdown voltage of 1200Vdc Available sensitivity range of 50-80 AT
Datasheet
Description
A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable high voltage and power switching up to 500Vdc at 30W. Minimum breakdown voltage of 1200Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 125 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 0.5A at up to 30 Watts Minimum breakdown voltage of 1200Vdc Available sensitivity range of 50-80 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-DTH - DRR-DTH-50-60 - DRR-DTH-50-60 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-DTH - DRR-DTH-50-60
DRR-DTH-50-60
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-DTH - DRR-DTH-50-60 DRR-DTH-50-60
A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable high voltage and power switching up to 500Vdc at 30W. Minimum breakdown voltage of 1200Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 125 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 0.5A at up to 30 Watts Minimum breakdown voltage of 1200Vdc Available sensitivity range of 50-80 AT

A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable high voltage and power switching up to 500Vdc at 30W. Minimum breakdown voltage of 1200Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 125 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 0.5A at up to 30 Watts Minimum breakdown voltage of 1200Vdc Available sensitivity range of 50-80 AT

Supplier's Site Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
DRR-DTH-50-60
Switches - Magnetic, Reed Switches DRR-DTH-50-60
SWITCH REED SPDT 350MA 350V

SWITCH REED SPDT 350MA 350V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches
Product Number DRR-DTH-50-60 DRR-DTH-50-60
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-DTH - DRR-DTH-50-60 Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Current Rating 0.3500 amps 0.3500 amps
AC Voltage Rating 350 volts
DC Voltage Rating 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 325 - BN 325-RG-1279/2704 5,0M -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp -13 to 158 F (-25 to 70 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switches - 2652246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
AC Voltage Rating 265 volts
View Details
2 suppliers
Reed Proximity Switch - 62002 - PHD, Inc.
Specs
Current Rating 0.0400 amps
DC Voltage Rating 24 volts
Power Rating 1 watts
View Details