Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 0.4VA 20VAC/DC
ROTARY CODED SW, HEX, 0.4VA, 20V; No. of Circuits:16Circuits;
SWITCH ROTARY DIP HEX 0.40VA 20V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN6179-ND | 34AH7446 | CRD16RM0SB |
| Product Name | DIP Switches | Rotary Coded Sw, Hex, 0.4Va, 20V; No. Of Circuits C&k Components | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | Hexadecimal | Hexadecimal | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |
| Max Current Rating | 0.4000 amps |