Dip Switch BCD 10 Position Through Hole, Right Angle Rotary for Tool Actuator 0.4VA 20VAC/DC
SWITCH ROTARY DIP BCD 0.40VA 20V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | CKN6171-ND | CRD10RM0AB |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) |
| Other Pole and Throw | BCD | BCD |
| Terminal Type | Other Terminal Type | |
| Other Terminal Type | Through Hole, Right Angle |