Dip Switch BCD Complement 10 Position Through Hole Rotary with Shaft Actuator 0.4VA 20VAC/DC
SW ROTARY DIP BCD COMP 0.4VA 20V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CRD10CL1CB-ND | 34AH7421 | CRD10CL1CB |
| Product Name | DIP Switches | Dip / Rotary Dip C&k Components | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | BCD Complement | BCD Complement | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole |