Littelfuse, Inc. GP S.A. STANDARD NOMINAL CG92.0LTR

Description
Littelfuse CG9 two electrode high voltage (1.0–5.5 kV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic–metal construction Available with voltage ratings ranging from 1 kV to 5.5 kV 10 kA 8/20 μs surge capability Low capacitance Available in T&R packaging Available with lead Lead-free and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse CG9 two electrode high voltage (1.0–5.5 kV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic–metal construction Available with voltage ratings ranging from 1 kV to 5.5 kV 10 kA 8/20 μs surge capability Low capacitance Available in T&R packaging Available with lead Lead-free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GP S.A. STANDARD NOMINAL - CG92.0LTR - Littelfuse, Inc.
Rosemont, IL, United States
GP S.A. STANDARD NOMINAL
CG92.0LTR
GP S.A. STANDARD NOMINAL CG92.0LTR
Littelfuse CG9 two electrode high voltage (1.0–5.5 kV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic–metal construction Available with voltage ratings ranging from 1 kV to 5.5 kV 10 kA 8/20 μs surge capability Low capacitance Available in T&R packaging Available with lead Lead-free and RoHS compliant

Littelfuse CG9 two electrode high voltage (1.0–5.5 kV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic–metal construction Available with voltage ratings ranging from 1 kV to 5.5 kV 10 kA 8/20 μs surge capability Low capacitance Available in T&R packaging Available with lead Lead-free and RoHS compliant

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG92.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG92.0LTR-ND
Gas Discharge Tube Arresters (GDT) 18-CG92.0LTR-ND
GDT

GDT

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG92.0LTRCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG92.0LTRCT-ND
Gas Discharge Tube Arresters (GDT) 18-CG92.0LTRCT-ND
GDT

GDT

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG92.0LTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG92.0LTRDKR-ND
Gas Discharge Tube Arresters (GDT) 18-CG92.0LTRDKR-ND
GDT

GDT

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG92.0LTR 18-CG92.0LTR-ND 18-CG92.0LTRCT-ND
Product Name GP S.A. STANDARD NOMINAL Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Operating Temperature -40 to 125 C (-40 to 257 F)
Capacitance Range 1 pF
Rated Voltage 2400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7710016 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Gas Discharge Tube - 2 Electrodes - BH 90V to 600V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details
GP S.A. STANDARD NOMINAL - CG93.5LTR - Littelfuse, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Capacitance Range 1 pF
Rated Voltage 4200 volts
View Details
2 suppliers