Littelfuse, Inc. Two Terminal Maximum Duty Gas Plasma Arresters CG2600L

Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Maximum Duty Gas Plasma Arresters - CG2600L - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Maximum Duty Gas Plasma Arresters
CG2600L
Two Terminal Maximum Duty Gas Plasma Arresters CG2600L
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - CG2600L
915286-CG2600L
Gas Discharge Tube Arresters (GDT) - CG2600L 915286-CG2600L
Manufacturer: Littelfuse Inc. Win Source Part Number: 915286-CG2600L Series: CG2 Features: Gas Discharge Tube 20000A (20kA) - Pole Through Hole Package: Tray Package: Axial Cylinder Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8536.30.8000 Other Part Number: 420-1083, 420-1083-ND, CG2-600L, F2741

Manufacturer: Littelfuse Inc.
Win Source Part Number: 915286-CG2600L
Series: CG2
Features: Gas Discharge Tube 20000A (20kA) - Pole Through Hole
Package: Tray
Package: Axial Cylinder
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.30.8000
Other Part Number: 420-1083, 420-1083-ND, CG2-600L, F2741

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2741-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2741-ND
Gas Discharge Tube Arresters (GDT) F2741-ND
Gas Discharge Tube 600V 20000A (20kA) 2 Pole Through Hole

Gas Discharge Tube 600V 20000A (20kA) 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG2600L 915286-CG2600L F2741-ND
Product Name Two Terminal Maximum Duty Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) - CG2600L Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 690 volts
Rated Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031064P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-23-C3LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
Gas Discharge Tubes - 8783659 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details