Littelfuse, Inc. Two Terminal Mini Gas Plasma Arresters CG5600MS

Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet
Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Mini Gas Plasma Arresters - CG5600MS - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Mini Gas Plasma Arresters
CG5600MS
Two Terminal Mini Gas Plasma Arresters CG5600MS
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - CG5600MSTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG5600MSTR-ND
Gas Discharge Tube Arresters (GDT) CG5600MSTR-ND
Gas Discharge Tube 600V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 600V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - CG5600MSCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG5600MSCT-ND
Gas Discharge Tube Arresters (GDT) CG5600MSCT-ND
Gas Discharge Tube 600V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 600V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - CG5600MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG5600MSDKR-ND
Gas Discharge Tube Arresters (GDT) CG5600MSDKR-ND
Gas Discharge Tube 600V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 600V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 2P, 5Ka, 1.5Kv, Full Reel; Product Range Littelfuse - 30K6828 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 5Ka, 1.5Kv, Full Reel; Product Range Littelfuse
30K6828
Gas Discharge Tube, 2P, 5Ka, 1.5Kv, Full Reel; Product Range Littelfuse 30K6828
GAS DISCHARGE TUBE, 2P, 5KA, 1.5KV, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:600V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:1kV; Breakdown Voltage:720V; Breakdown Voltage Vbr:600VRoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 5KA, 1.5KV, FULL REEL; Product Range:CG5 Series; DC Breakover Voltage:600V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:1kV; Breakdown Voltage:720V; Breakdown Voltage Vbr:600VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG5600MS CG5600MSTR-ND CG5600MSCT-ND 30K6828
Product Name Two Terminal Mini Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 5Ka, 1.5Kv, Full Reel; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 720 volts 1000 volts
Rated Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678421 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube - 3 Electrode - BM CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details
U-Series Two Electrode Gas Tube Arrester - U-10A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details