Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2026-09-C2F 2026-09-C2F

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1122860-2026-09-C2F Packaging: Tube Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: Yes Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 2026 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1122860-2026-09-C2F Packaging: Tube Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: Yes Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 2026 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2026-09-C2F
1122860-2026-09-C2F
Gas Discharge Tube Arresters (GDT) - 2026-09-C2F 1122860-2026-09-C2F
Manufacturer: Bourns Inc. Win Source Part Number: 1122860-2026-09-C2F Packaging: Tube Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: Yes Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 2026 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1122860-2026-09-C2F
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 90V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 3
Fail Short: Yes
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 2026
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
Gas Discharge Tube Arresters (GDT) - 2026-09-C2F-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2026-09-C2F-ND
Gas Discharge Tube Arresters (GDT) 2026-09-C2F-ND
Gas Discharge Tube 90V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 90V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Bourns - 61H1663 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube Bourns
61H1663
Gas Discharge Tube Bourns 61H1663
GAS DISCHARGE TUBE

GAS DISCHARGE TUBE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1122860-2026-09-C2F 2026-09-C2F-ND 61H1663
Product Name Gas Discharge Tube Arresters (GDT) - 2026-09-C2F Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031064 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2020-42T-C2FLF-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - GTCA28-402M-R03-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 3000 amps
View Details