Littelfuse, Inc. Two Terminal Mini Gas Plasma Arresters CG5230L

Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet
Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Mini Gas Plasma Arresters - CG5230L - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Mini Gas Plasma Arresters
CG5230L
Two Terminal Mini Gas Plasma Arresters CG5230L
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F2749CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2749CT-ND
Gas Discharge Tube Arresters (GDT) F2749CT-ND
Gas Discharge Tube 230V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 230V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2749TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2749TR-ND
Gas Discharge Tube Arresters (GDT) F2749TR-ND
Gas Discharge Tube 230V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 230V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG5230L F2749CT-ND F2749TR-ND
Product Name Two Terminal Mini Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 276 volts
Rated Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839361 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube Arresters (GDT) - GTCA28-152L-R03-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 3000 amps
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details