Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2027-23-BT1LF 2027-23-BT1LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 808397-2027-23-BT1LF Packaging: Reel Mounting Style: Through Hole Tolerance: ±15% Voltage - DC Spark Over (Nom): 230V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 2 Fail Short: No Manufacturer Package: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: 2027
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 808397-2027-23-BT1LF Packaging: Reel Mounting Style: Through Hole Tolerance: ±15% Voltage - DC Spark Over (Nom): 230V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 2 Fail Short: No Manufacturer Package: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: 2027
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2027-23-BT1LF - 808397-2027-23-BT1LF - Win Source Electronics
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2027-23-BT1LF
808397-2027-23-BT1LF
Gas Discharge Tube Arresters (GDT) - 2027-23-BT1LF 808397-2027-23-BT1LF
Manufacturer: Bourns Inc. Win Source Part Number: 808397-2027-23-BT1LF Packaging: Reel Mounting Style: Through Hole Tolerance: ±15% Voltage - DC Spark Over (Nom): 230V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 2 Fail Short: No Manufacturer Package: Axial Cylinder Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: 2027

Manufacturer: Bourns Inc.
Win Source Part Number: 808397-2027-23-BT1LF
Packaging: Reel
Mounting Style: Through Hole
Tolerance: ±15%
Voltage - DC Spark Over (Nom): 230V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 2
Fail Short: No
Manufacturer Package: Axial Cylinder
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: 2027

Buy Now
Gas Discharge Tube Arresters (GDT) - 118-2027-23-BT1LFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2027-23-BT1LFCT-ND
Gas Discharge Tube Arresters (GDT) 118-2027-23-BT1LFCT-ND
Gas Discharge Tube 230V 10000A (10kA) ±15% 2 Pole Through Hole

Gas Discharge Tube 230V 10000A (10kA) ±15% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-2027-23-BT1LFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2027-23-BT1LFTR-ND
Gas Discharge Tube Arresters (GDT) 118-2027-23-BT1LFTR-ND
Gas Discharge Tube 230V 10000A (10kA) ±15% 2 Pole Through Hole

Gas Discharge Tube 230V 10000A (10kA) ±15% 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 808397-2027-23-BT1LF 118-2027-23-BT1LFCT-ND 118-2027-23-BT1LFTR-ND
Product Name Gas Discharge Tube Arresters (GDT) - 2027-23-BT1LF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2026-25-A1F-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Cylinder No Lead, 3 Terminal
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - GTCA28-152L-R03-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 3000 amps
View Details