Littelfuse, Inc. Two Terminal Mini Gas Plasma Arresters CG5150MS

Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet
Description
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Mini Gas Plasma Arresters - CG5150MS - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Mini Gas Plasma Arresters
CG5150MS
Two Terminal Mini Gas Plasma Arresters CG5150MS
Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - CG5150MS-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG5150MS-ND
Gas Discharge Tube Arresters (GDT) CG5150MS-ND
Gas Discharge Tube 150V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 150V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG5150MS CG5150MS-ND
Product Name Two Terminal Mini Gas Plasma Arresters Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 180 volts
Rated Current 5 amps 5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678421 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Two Terminal Heavy Duty Gas Plasma Arresters - CG2470LSSNTR - Littelfuse, Inc.
Specs
Standards RoHS
Package Type Surface Mount
Capacitance Range 1 pF
View Details
2 suppliers