Littelfuse, Inc. Gas Discharge Tube, 2P, 5Ka, 900V; Product Range Littelfuse CG5-350MS

Description
GAS DISCHARGE TUBE, 2P, 5KA, 900V; Product Range:CG5 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:600V; Breakdown Voltage:420V; Breakdown Voltage Vbr:350V RoHS Compliant: Yes
Description
GAS DISCHARGE TUBE, 2P, 5KA, 900V; Product Range:CG5 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:600V; Breakdown Voltage:420V; Breakdown Voltage Vbr:350V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 5Ka, 900V; Product Range Littelfuse - 30K6826 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 5Ka, 900V; Product Range Littelfuse
30K6826
Gas Discharge Tube, 2P, 5Ka, 900V; Product Range Littelfuse 30K6826
GAS DISCHARGE TUBE, 2P, 5KA, 900V; Product Range:CG5 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:600V; Breakdown Voltage:420V; Breakdown Voltage Vbr:350V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 5KA, 900V; Product Range:CG5 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:600V; Breakdown Voltage:420V; Breakdown Voltage Vbr:350V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT)
Product Number 30K6826
Product Name Gas Discharge Tube, 2P, 5Ka, 900V; Product Range Littelfuse
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678485 - RS Components, Ltd.
Specs
Rated Voltage 350 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-07-C8-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder 1 Lead, 3 Terminal
Rated Current 20000 amps
View Details
2 suppliers
Two Terminal Maximum Duty Gas Plasma Arresters - CG75MS - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 90 volts
View Details
4 suppliers