Littelfuse, Inc. Two Terminal Maximum Duty Gas Plasma Arresters CG75MS

Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Maximum Duty Gas Plasma Arresters - CG75MS - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Maximum Duty Gas Plasma Arresters
CG75MS
Two Terminal Maximum Duty Gas Plasma Arresters CG75MS
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F2723CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2723CT-ND
Gas Discharge Tube Arresters (GDT) F2723CT-ND
Gas Discharge Tube 75V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2723TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2723TR-ND
Gas Discharge Tube Arresters (GDT) F2723TR-ND
Gas Discharge Tube 75V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F2723DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2723DKR-ND
Gas Discharge Tube Arresters (GDT) F2723DKR-ND
Gas Discharge Tube 75V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet
GDT 75V 20KA SURFACE MOUNT - 461-CG75MS - Utmel Electronic Limited
Hong Kong, China
GDT 75V 20KA SURFACE MOUNT
461-CG75MS
GDT 75V 20KA SURFACE MOUNT 461-CG75MS
GDT 75V 20KA SURFACE MOUNT

GDT 75V 20KA SURFACE MOUNT

Supplier's Site
Gas Discharge Tube, 2P, 4Ka, 650V; Product Range Littelfuse - 01J1225 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 4Ka, 650V; Product Range Littelfuse
01J1225
Gas Discharge Tube, 2P, 4Ka, 650V; Product Range Littelfuse 01J1225
GAS DISCHARGE TUBE, 2P, 4KA, 650V; Product Range:CG Series; DC Breakover Voltage:75V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:650V; Breakdown Voltage:90V; Breakdown Voltage Vbr:75V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 4KA, 650V; Product Range:CG Series; DC Breakover Voltage:75V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:650V; Breakdown Voltage:90V; Breakdown Voltage Vbr:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 2P, 4Ka, 650V, Full Reel; Product Range Littelfuse - 29M8077 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 4Ka, 650V, Full Reel; Product Range Littelfuse
29M8077
Gas Discharge Tube, 2P, 4Ka, 650V, Full Reel; Product Range Littelfuse 29M8077
GAS DISCHARGE TUBE, 2P, 4KA, 650V, FULL REEL; Product Range:CG Series; DC Breakover Voltage:75V; GDT Case Style:SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:400V; Breakdown Voltage:90V; Breakdown Voltage Vbr:75V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 4KA, 650V, FULL REEL; Product Range:CG Series; DC Breakover Voltage:75V; GDT Case Style:SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:400V; Breakdown Voltage:90V; Breakdown Voltage Vbr:75V RoHS Compliant: Yes

Supplier's Site
Gas Discharge Tube, 2 Pol , 20000A, 650V; Product Range Littelfuse - 76R0893 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2 Pol , 20000A, 650V; Product Range Littelfuse
76R0893
Gas Discharge Tube, 2 Pol , 20000A, 650V; Product Range Littelfuse 76R0893
GAS DISCHARGE TUBE, 2 POL , 20000A, 650V; Product Range:CG Series; DC Breakover Voltage:75V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:650V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2 POL , 20000A, 650V; Product Range:CG Series; DC Breakover Voltage:75V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:650V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG75MS F2723CT-ND F2723TR-ND 461-CG75MS 01J1225 29M8077
Product Name Two Terminal Maximum Duty Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) GDT 75V 20KA SURFACE MOUNT Gas Discharge Tube, 2P, 4Ka, 650V; Product Range Littelfuse Gas Discharge Tube, 2P, 4Ka, 650V, Full Reel; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF 1 pF
Rated Voltage 90 volts 650 volts 400 volts
Rated Voltage 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839353 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Gas Discharge Tube Arresters (GDT) - 2027-09-B10LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, Radial Bend
Rated Current 10000 amps
View Details
Gas Discharge Tube Arresters (GDT) - GTCN28-351L-P05-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 5000 amps
View Details