Littelfuse, Inc. Gas Discharge Tube, 2P, 5Ka, 650V; Product Range Littelfuse CG5-230MS

Description
GAS DISCHARGE TUBE, 2P, 5KA, 650V; Product Range:CG5 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:500V; Breakdown Voltage:276V; Breakdown Voltage Vbr:230V RoHS Compliant: Yes
Description
GAS DISCHARGE TUBE, 2P, 5KA, 650V; Product Range:CG5 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:500V; Breakdown Voltage:276V; Breakdown Voltage Vbr:230V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 5Ka, 650V; Product Range Littelfuse - 30K6824 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 5Ka, 650V; Product Range Littelfuse
30K6824
Gas Discharge Tube, 2P, 5Ka, 650V; Product Range Littelfuse 30K6824
GAS DISCHARGE TUBE, 2P, 5KA, 650V; Product Range:CG5 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:500V; Breakdown Voltage:276V; Breakdown Voltage Vbr:230V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 5KA, 650V; Product Range:CG5 Series; DC Breakover Voltage:230V; GDT Case Style:SMD; Impulse Discharge Current:500A; Impulse Sparkover Voltage:500V; Breakdown Voltage:276V; Breakdown Voltage Vbr:230V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT)
Product Number 30K6824
Product Name Gas Discharge Tube, 2P, 5Ka, 650V; Product Range Littelfuse
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
GP S.A. STANDARD NOMINAL - CG91.0LTR - Littelfuse, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Capacitance Range 1 pF
Rated Voltage 1150 volts
View Details
2 suppliers