Gas Discharge Tube 350V 1000A (1kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 350V 1000A (1kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 350V 1000A (1kA) ±20% 2 Pole Surface Mount
GAS DISCHARGE TUBE, 350V, SMD; Product Range:2003 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:800V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2003-35-SM-RPLFTR-ND | 2003-35-SM-RPLFCT-ND | 45AC9770 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 350V, Smd; Product Range Bourns |
| Application | Industrial | Industrial |