Littelfuse, Inc. Two Terminal High Voltage Gas Plasma Arresters CG35.0LTR

Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal High Voltage Gas Plasma Arresters - CG35.0LTR - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal High Voltage Gas Plasma Arresters
CG35.0LTR
Two Terminal High Voltage Gas Plasma Arresters CG35.0LTR
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - CG35.0LTR
866348-CG35.0LTR
Gas Discharge Tube Arresters (GDT) - CG35.0LTR 866348-CG35.0LTR
Manufacturer: Littelfuse Inc. Win Source Part Number: 866348-CG35.0LTR Series: CG3 Features: Gas Discharge Tube 5000A (5kA) - Pole Through Hole Package: Reel - TR Package: Axial Cylinder Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8536.30.8000 Other Part Number: 18-CG35.0LTRCT, 18-CG35.0LCT, 18-CG35.0LTR, -CG35.0LTR, 18-CG35.0LCT-ND, CG35.0LTR-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 866348-CG35.0LTR
Series: CG3
Features: Gas Discharge Tube 5000A (5kA) - Pole Through Hole
Package: Reel - TR
Package: Axial Cylinder
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.30.8000
Other Part Number: 18-CG35.0LTRCT, 18-CG35.0LCT, 18-CG35.0LTR, -CG35.0LTR, 18-CG35.0LCT-ND, CG35.0LTR-ND

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG35.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG35.0LTR-ND
Gas Discharge Tube Arresters (GDT) 18-CG35.0LTR-ND
Gas Discharge Tube 5000V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 5000V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 18-CG35.0LTRCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
18-CG35.0LTRCT-ND
Gas Discharge Tube Arresters (GDT) 18-CG35.0LTRCT-ND
Gas Discharge Tube 5000V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 5000V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG35.0LTR 866348-CG35.0LTR 18-CG35.0LTR-ND 18-CG35.0LTRCT-ND
Product Name Two Terminal High Voltage Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) - CG35.0LTR Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 6000 volts
Rated Current 10 amps 5000 amps 5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678420 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-30-C-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
2 suppliers
Series: CG10 - CG10800SM - Littelfuse, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Rated Voltage 1100 volts
View Details
2 suppliers