CG10 Series GDT provides a high surge capability in compact size, which is suitable for board level over voltage circuit protection. CG10 series provides mounting options of surface mount and straight leads. Surface mount feature and compact design will help to improve assembly process efficiency and save PCB surface space. This product is RoHS compliant, and operating temperature is up to 125 °C. High surge handling capability 20kA 8/20us 10 shots, 2.5KA 10/350us 1 shot High operating temperature: 125 ºC Package options of axial straight leads and surface mount with compact size RoHS compliant
GDT 800V 20000A 2 POLE
GDT 800V 20000A 2 POLE
GDT 800V 20000A 2 POLE
| Littelfuse, Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | CG10800SM | 18-CG10800SMCT-ND | 18-CG10800SMTR-ND |
| Product Name | Series: CG10 | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Rated Voltage | 1100 volts | ||
| Application | Industrial | Industrial |