Littelfuse, Inc. Two Terminal High Voltage Gas Plasma Arresters CG32.5LTR

Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal High Voltage Gas Plasma Arresters - CG32.5LTR - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal High Voltage Gas Plasma Arresters
CG32.5LTR
Two Terminal High Voltage Gas Plasma Arresters CG32.5LTR
Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - CG32.5LTR
866347-CG32.5LTR
Gas Discharge Tube Arresters (GDT) - CG32.5LTR 866347-CG32.5LTR
Manufacturer: Littelfuse Inc. Win Source Part Number: 866347-CG32.5LTR Series: CG3 Features: Gas Discharge Tube 5000A (5kA) - Pole Through Hole Package: Reel - TR Package: Axial Cylinder Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8535.40.0000 Other Part Number: CG32.5LTR-ND, F6819DKR, F6819DKR-ND, -CG32.5LTR, F6819CT, F6819TR, F6819DKRINACTIVE

Manufacturer: Littelfuse Inc.
Win Source Part Number: 866347-CG32.5LTR
Series: CG3
Features: Gas Discharge Tube 5000A (5kA) - Pole Through Hole
Package: Reel - TR
Package: Axial Cylinder
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8535.40.0000
Other Part Number: CG32.5LTR-ND, F6819DKR, F6819DKR-ND, -CG32.5LTR, F6819CT, F6819TR, F6819DKRINACTIVE

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F6819CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F6819CT-ND
Gas Discharge Tube Arresters (GDT) F6819CT-ND
Gas Discharge Tube 2500V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 2500V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F6819TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F6819TR-ND
Gas Discharge Tube Arresters (GDT) F6819TR-ND
Gas Discharge Tube 2500V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 2500V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG32.5LTR 866347-CG32.5LTR F6819CT-ND F6819TR-ND
Product Name Two Terminal High Voltage Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) - CG32.5LTR Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 3000 volts
Rated Current 10 amps 5000 amps 5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839361 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube Arresters (GDT) - 118-2027-A-20-SMLF-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 10000 amps
View Details
Two Terminal Heavy Duty Gas Plasma Arresters - CG90LSN - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 113 volts
View Details
3 suppliers