Littelfuse, Inc. Two Terminal Heavy Duty Gas Plasma Arresters CG90LSN

Description
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Heavy Duty Gas Plasma Arresters - CG90LSN - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Heavy Duty Gas Plasma Arresters
CG90LSN
Two Terminal Heavy Duty Gas Plasma Arresters CG90LSN
Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs providea high degree of surge protection in a small size idealfor board level circuit protection. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F5418-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F5418-ND
Gas Discharge Tube Arresters (GDT) F5418-ND
Gas Discharge Tube 90V 20000A (20kA) 2 Pole Through Hole

Gas Discharge Tube 90V 20000A (20kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2P, 4Ka, 90V; Product Range Littelfuse - 61H5066 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 4Ka, 90V; Product Range Littelfuse
61H5066
Gas Discharge Tube, 2P, 4Ka, 90V; Product Range Littelfuse 61H5066
GAS DISCHARGE TUBE, 2P, 4KA, 90V; Product Range:CG Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:4kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 4KA, 90V; Product Range:CG Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:4kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG90LSN F5418-ND 61H5066
Product Name Two Terminal Heavy Duty Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 4Ka, 90V; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 113 volts 600 volts
Rated Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839361 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube Arresters (GDT) - 2027-35-SM-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 10000 amps
View Details
2 suppliers
Low to Medium Surge GDT - 2 terminal, 5 mm, Axial Leaded - GTCA25-601L-R05 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details